Weidmuller Circular Cable Assemblies 1062331000

Description
SAIL-M12WM12W-PB-10D
Request a Quote Datasheet
Description
SAIL-M12WM12W-PB-10D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-1062331000-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-1062331000-ND
Circular Cable Assemblies 281-1062331000-ND
SAIL-M12WM12W-PB-10D

SAIL-M12WM12W-PB-10D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-1062331000-ND
Product Name Circular Cable Assemblies
Cable Length 32.8 ft (99.97 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details