Weidmuller Circular Cable Assemblies 1062301000

Description
SAIL-M12BW-PB-10D
Request a Quote Datasheet
Description
SAIL-M12BW-PB-10D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-1062301000-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-1062301000-ND
Circular Cable Assemblies 281-1062301000-ND
SAIL-M12BW-PB-10D

SAIL-M12BW-PB-10D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-1062301000-ND
Product Name Circular Cable Assemblies
Cable Length 32.8 ft (99.97 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Splash Proof Cable Assembly - 60033A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details