Weidmuller Terminal Block, Header, 12Pos, Th; Gender Weidmuller 1059570000

Description
TERMINAL BLOCK, HEADER, 12POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:12Ways; Rated Current:29A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Power SL Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 12POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:12Ways; Rated Current:29A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Power SL Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 12Pos, Th; Gender Weidmuller - 52AC8105 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 12Pos, Th; Gender Weidmuller
52AC8105
Terminal Block, Header, 12Pos, Th; Gender Weidmuller 52AC8105
TERMINAL BLOCK, HEADER, 12POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:12Ways; Rated Current:29A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Power SL Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 12POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:12Ways; Rated Current:29A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Power SL Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 52AC8105
Product Name Terminal Block, Header, 12Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
IC Socket Adapters - 2651073 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Headers & Wire Housings - G125-FS10605F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details