Weidmuller Circular Cable Assemblies 1059330005

Description
IE-C5DD4UG0005MSSMCS -E
Request a Quote Datasheet
Description
IE-C5DD4UG0005MSSMCS -E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-1059330005-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-1059330005-ND
Circular Cable Assemblies 281-1059330005-ND
IE-C5DD4UG0005MSSMCS -E

IE-C5DD4UG0005MSSMCS-E

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-1059330005-ND
Product Name Circular Cable Assemblies
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details