Weidmuller Circular Cable Assemblies 1058500820

Description
SAIL-M12GM12G-4S8.2U
Request a Quote Datasheet
Description
SAIL-M12GM12G-4S8.2U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-1058500820-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-1058500820-ND
Circular Cable Assemblies 281-1058500820-ND
SAIL-M12GM12G-4S8.2U

SAIL-M12GM12G-4S8.2U

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-1058500820-ND
Product Name Circular Cable Assemblies
Cable Length 26.9 ft (81.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NT40 - kTB Solutions
Specs
Application RF
Connector Type 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details