Weidmuller Terminal Blocks - Din Rail, Channel 105820000

Description
CONN TERM BLK FEED THRU 8-26 AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 8-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4029-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4029-ND
Terminal Blocks - Din Rail, Channel 281-4029-ND
CONN TERM BLK FEED THRU 8-26 AWG

CONN TERM BLK FEED THRU 8-26 AWG

Buy Now Datasheet
Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Weidmuller - 13C6709 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Weidmuller
13C6709
Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Weidmuller 13C6709
TERMINAL BLOCK, DIN RAIL, 2POS, 8AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:41A; Rated Voltage:400V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 8AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:41A; Rated Voltage:400V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4029-ND 13C6709
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 8 to 26 AWG 26 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2219.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Through terminal block - 2002-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers