Weidmuller Terminal Blocks - Din Rail, Channel 105620000

Description
CONN TERM BLK DISCONNECT 8-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONNECT 8-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4028-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4028-ND
Terminal Blocks - Din Rail, Channel 281-4028-ND
CONN TERM BLK DISCONNECT 8-26AWG

CONN TERM BLK DISCONNECT 8-26AWG

Buy Now Datasheet
Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Weidmuller - 10B5317 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Weidmuller
10B5317
Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Weidmuller 10B5317
TERMINAL BLOCK, DIN RAIL, 2POS, 8AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:41A; Rated Voltage:400V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 8AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:41A; Rated Voltage:400V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4028-ND 10B5317
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 8 to 26 AWG 26 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 3 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6786 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
Double-deck terminal block - Through terminal block - 2002-2401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers