Weidmuller Headers, Plugs and Sockets 1043770000

Description
TERM BLOCK PLUG 4POS 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 4381-1043770000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
4381-1043770000-ND
Headers, Plugs and Sockets 4381-1043770000-ND
TERM BLOCK PLUG 4POS 7.62MM

TERM BLOCK PLUG 4POS 7.62MM

Buy Now Datasheet
Slf 7.62Hp/04/180Lr Sn Bk Bx Weidmuller - 44T4546 - Newark, An Avnet Company
Chicago, IL, United States
Slf 7.62Hp/04/180Lr Sn Bk Bx Weidmuller
44T4546
Slf 7.62Hp/04/180Lr Sn Bk Bx Weidmuller 44T4546
SLF 7.62HP/04/180LR SN BK BX

SLF 7.62HP/04/180LR SN BK BX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4381-1043770000-ND 44T4546
Product Name Headers, Plugs and Sockets Slf 7.62Hp/04/180Lr Sn Bk Bx Weidmuller
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.094″ Pin Plug, Adapter - 9488 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (F) St. Connector for RG316 Cable - ET-BFS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Crimp
View Details