Weidmuller Terminal Blocks - Din Rail, Channel 1042400000

Description
CONN TERM BLK FEED THRU 6-16 AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 6-16 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4272-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4272-ND
Terminal Blocks - Din Rail, Channel 281-4272-ND
CONN TERM BLK FEED THRU 6-16 AWG

CONN TERM BLK FEED THRU 6-16 AWG

Buy Now Datasheet
Din Rail Terminal Block, 3Pos, 6Awg; No. Of Positions Weidmuller - 61K4455 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 3Pos, 6Awg; No. Of Positions Weidmuller
61K4455
Din Rail Terminal Block, 3Pos, 6Awg; No. Of Positions Weidmuller 61K4455
DIN RAIL TERMINAL BLOCK, 3POS, 6AWG; No. of Positions:3Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 3POS, 6AWG; No. of Positions:3Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4272-ND 61K4455
Product Name Terminal Blocks - Din Rail, Channel Din Rail Terminal Block, 3Pos, 6Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 6 to 16 AWG 16 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CIMXX9P2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2004-1302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers