CONN TERM BLK FEED THRU 12-30AWG
TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions
| Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1041610000 | 281-1475-ND | 8263192 | 32M7208 |
| Product Name | WDK 2.5NV R20 | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller |
| Termination Options | Screw Clamp | Screw Clamp; Screw | ||
| Approvals | RoHS Compliant | RoHS Compliant | ||
| Terminal Block Type | Dual Level Bridged | |||
| North American | 12 to 30 AWG | 12 AWG | 26 to 12 AWG |