Weidmuller Terminal Block, Header, 22Pos, Th; Gender Weidmuller 1040520000

Description
TERMINAL BLOCK, HEADER, 22POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:22Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SCDN Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 22POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:22Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SCDN Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 22Pos, Th; Gender Weidmuller - 52AC8081 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 22Pos, Th; Gender Weidmuller
52AC8081
Terminal Block, Header, 22Pos, Th; Gender Weidmuller 52AC8081
TERMINAL BLOCK, HEADER, 22POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:22Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SCDN Series; SVHC:No RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 22POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:22Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SCDN Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 52AC8081
Product Name Terminal Block, Header, 22Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-9601002 - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
72X Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
View Details