Weidmuller Wdu 16N Bl Weidmuller 1036180000

Description
WDU 16N BL
Datasheet
Description
WDU 16N BL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wdu 16N Bl Weidmuller - 13C6654 - Newark, An Avnet Company
Chicago, IL, United States
Wdu 16N Bl Weidmuller
13C6654
Wdu 16N Bl Weidmuller 13C6654
WDU 16N BL

WDU 16N BL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13C6654
Product Name Wdu 16N Bl Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details