Weidmuller Terminal Block, Header, 18Pos, Th; Gender Weidmuller 1030520000

Description
TERMINAL BLOCK, HEADER, 18POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:18Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SCD Series; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 18POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:18Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SCD Series; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 18Pos, Th; Gender Weidmuller - 52AC8063 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 18Pos, Th; Gender Weidmuller
52AC8063
Terminal Block, Header, 18Pos, Th; Gender Weidmuller 52AC8063
TERMINAL BLOCK, HEADER, 18POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:18Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SCD Series; SVHC:No SVHCRoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 18POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:18Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SCD Series; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 52AC8063
Product Name Terminal Block, Header, 18Pos, Th; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1613684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
25+25 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-2245096F3 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details