Weidmuller DIN Rail Terminal Blocks 1029600000

Description
Weidmüller 1029600000
Request a Quote Datasheet
Description
Weidmüller 1029600000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8240149 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8240149
DIN Rail Terminal Blocks 8240149
Weidmüller 1029600000

Weidmüller 1029600000

Supplier's Site
Din Rail Terminal Block, 2Pos, 8Awg; No. Of Positions Weidmuller - 10B5254 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 2Pos, 8Awg; No. Of Positions Weidmuller
10B5254
Din Rail Terminal Block, 2Pos, 8Awg; No. Of Positions Weidmuller 10B5254
DIN RAIL TERMINAL BLOCK, 2POS, 8AWG; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:8AWG; Conductor Area CSA:240mm²; Wire Connection Method:Screw; Rated Current:353A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 2POS, 8AWG; No. of Positions:2Positions; Wire Size AWG Min:-; Wire Size AWG Max:8AWG; Conductor Area CSA:240mm²; Wire Connection Method:Screw; Rated Current:353A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 8240149 10B5254
Product Name DIN Rail Terminal Blocks Din Rail Terminal Block, 2Pos, 8Awg; No. Of Positions Weidmuller
Termination Options Bolt
Approvals RoHS Compliant
Contacts Pitch 55.55 mm (2.19 inches)
International 25.00 to 240.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details
Terminal Blk/Strip Wiring Dev - 67742071 - Radwell International
Specs
Voltage Rating 250 volts
Current Rating 5 to 8 amps
View Details
Terminal Blocks - 29.906 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers