Weidmuller DIN Rail Terminal Blocks 1029500000

Description
Weidmüller 1029500000
Request a Quote Datasheet
Description
Weidmüller 1029500000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8240130 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8240130
DIN Rail Terminal Blocks 8240130
Weidmüller 1029500000

Weidmüller 1029500000

Supplier's Site
Din Rail Terminal Block, 2Pos, 10Awg; No. Of Positions Weidmuller - 13C6631 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 2Pos, 10Awg; No. Of Positions Weidmuller
13C6631
Din Rail Terminal Block, 2Pos, 10Awg; No. Of Positions Weidmuller 13C6631
DIN RAIL TERMINAL BLOCK, 2POS, 10AWG; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:10AWG; Conductor Area CSA:150mm²; Wire Connection Method:Screw; Rated Current:269A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 2POS, 10AWG; No. of Positions:2Positions; Wire Size AWG Min:-; Wire Size AWG Max:10AWG; Conductor Area CSA:150mm²; Wire Connection Method:Screw; Rated Current:269A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 8240130 13C6631
Product Name DIN Rail Terminal Blocks Din Rail Terminal Block, 2Pos, 10Awg; No. Of Positions Weidmuller
Termination Options Bolt
Approvals RoHS Compliant
Contacts Pitch 42.00 mm (1.65 inches)
International 6.00 to 150.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.164 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2002-1404 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-18D1-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details