Weidmuller Connectors, Interconnects Terminal Blocks Din Rail, Channel 1029000000

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: W Package: Bulk Product Status: Active Type: Feed Through Number of Positions: 2 Terminal - Width: 16.0mm Termination Style: Screw Current - IEC: 125 A
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: W Package: Bulk Product Status: Active Type: Feed Through Number of Positions: 2 Terminal - Width: 16.0mm Termination Style: Screw Current - IEC: 125 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: W Package: Bulk Product Status: Active Type: Feed Through Number of Positions: 2 Terminal - Width: 16.0mm Termination Style: Screw Current - IEC: 125 A

Alternative Parts (Cross-Reference): Cross
Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: W
Package: Bulk
Product Status: Active
Type: Feed Through
Number of Positions: 2
Terminal - Width: 16.0mm
Termination Style: Screw
Current - IEC: 125 A

Buy Now Datasheet
Din Rail, Channel - 1029000000-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
1029000000-ND
Din Rail, Channel 1029000000-ND
Terminal Block Connector 2 Position Feed Through Beige 1/0-12 AWG

Terminal Block Connector 2 Position Feed Through Beige 1/0-12 AWG

Buy Now Datasheet
Wdu 35/ik/za Weidmuller - 20M8605 - Newark, An Avnet Company
Chicago, IL, United States
Wdu 35/ik/za Weidmuller
20M8605
Wdu 35/ik/za Weidmuller 20M8605
WDU 35/IK/ZA

WDU 35/IK/ZA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1029000000-ND 20M8605
Product Name Connectors, Interconnects Terminal Blocks Din Rail, Channel Din Rail, Channel Wdu 35/ik/za Weidmuller
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data