Weidmuller DIN Rail Terminal Blocks 1024400000

Description
Weidmüller 1024400000
Request a Quote Datasheet
Description
Weidmüller 1024400000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8239732 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8239732
DIN Rail Terminal Blocks 8239732
Weidmüller 1024400000

Weidmüller 1024400000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-4249-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4249-ND
Terminal Blocks - Din Rail, Channel 281-4249-ND
CONN TERM BLK FEED THRU 12-26AWG

CONN TERM BLK FEED THRU 12-26AWG

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 8239732 281-4249-ND
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel
Termination Options Screw Clamp; Screw Screw Clamp
Approvals RoHS Compliant RoHS Compliant
Contacts Pitch 10.20 mm (0.40 inches)
North American 12 AWG 12 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - MSMXX007 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Through terminal block - 2002-2232 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details