Weidmuller Terminal Blocks - Din Rail, Channel 1024100000

Description
CONN TERM BLK FEED THRU 12-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3112-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3112-ND
Terminal Blocks - Din Rail, Channel 281-3112-ND
CONN TERM BLK FEED THRU 12-26AWG

CONN TERM BLK FEED THRU 12-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 8239726 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8239726
DIN Rail Terminal Blocks 8239726
Weidmüller 1024100000

Weidmüller 1024100000

Supplier's Site
Terminal Block, Din Rail, 2 Position, 22-12Awg; No. Of Positions Weidmuller - 42M2815 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 22-12Awg; No. Of Positions Weidmuller
42M2815
Terminal Block, Din Rail, 2 Position, 22-12Awg; No. Of Positions Weidmuller 42M2815
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 22-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 22-12AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-3112-ND 8239726 42M2815
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Din Rail, 2 Position, 22-12Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp Screw Clamp; Screw
Features Thermocouple, NiCr-Ni
Approvals RoHS Compliant RoHS Compliant
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HI-203-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details