Weidmuller Terminal Blocks - Din Rail, Channel 1023400000

Description
CONN TERM BLK FEED THRU 12-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4246-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4246-ND
Terminal Blocks - Din Rail, Channel 281-4246-ND
CONN TERM BLK FEED THRU 12-26AWG

CONN TERM BLK FEED THRU 12-26AWG

Buy Now Datasheet
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller - 96B6825 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller
96B6825
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller 96B6825
TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:400V; No. of Levels:2 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:400V; No. of Levels:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev -  - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
Terminal Blk/Strip Wiring Dev
WEIDMULLER Panel Accessories 1023400000

WEIDMULLER Panel Accessories 1023400000

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-4246-ND 96B6825
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Features Diode
Approvals RoHS Compliant
Terminal Block Type Dual Level Bridged
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Double-deck terminal block - Through terminal block - 2002-2603 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
High and Medium-Power Terminal Blocks - HP-ATA-115B-6-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature); Panel Mount (optional feature)
Termination Options Screw Clamp
Features Cover
View Details