Weidmuller Heavy Duty Insert, Plug, 12 Pos; Product Range Weidmuller 1023260000

Description
HEAVY DUTY INSERT, PLUG, 12 POS; Product Range:MixMate Series; Heavy Duty Connector Type:Insert; No. of Contacts:12 Contacts; Rectangular Shell Size:8; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:80A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 12 POS; Product Range:MixMate Series; Heavy Duty Connector Type:Insert; No. of Contacts:12 Contacts; Rectangular Shell Size:8; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:80A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 12 Pos; Product Range Weidmuller - 44T3481 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 12 Pos; Product Range Weidmuller
44T3481
Heavy Duty Insert, Plug, 12 Pos; Product Range Weidmuller 44T3481
HEAVY DUTY INSERT, PLUG, 12 POS; Product Range:MixMate Series; Heavy Duty Connector Type:Insert; No. of Contacts:12 Contacts; Rectangular Shell Size:8; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:80A RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 12 POS; Product Range:MixMate Series; Heavy Duty Connector Type:Insert; No. of Contacts:12 Contacts; Rectangular Shell Size:8; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:80A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 44T3481
Product Name Heavy Duty Insert, Plug, 12 Pos; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Polyamide PG Thread Plugs - 7215517 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
EPDM Rubber Washer Plugs - MEWP10 - MOCAP LLC
Specs
Features Flange
Overall Length 0.1575 inch (4 mm)
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details