Weidmuller Terminal Blocks - Din Rail, Channel 1022380000

Description
CONN TERM BLK FEED THRU 12-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 1022380000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
1022380000-ND
Terminal Blocks - Din Rail, Channel 1022380000-ND
CONN TERM BLK FEED THRU 12-30AWG

CONN TERM BLK FEED THRU 12-30AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 8263186 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8263186
DIN Rail Terminal Blocks 8263186
Weidmüller 1022380000

Weidmüller 1022380000

Supplier's Site
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller - 10B5229 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller
10B5229
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller 10B5229
TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:400V; No. of Levels:2 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:400V; No. of Levels:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1022380000-ND 8263186 10B5229
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant RoHS Compliant
Terminal Block Type Dual Level Bridged
North American 12 to 30 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.12 - PCB socket - 9712 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.962 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Component Terminal Block with Diode - 2002-1411/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details