Weidmuller Terminal Blocks - Din Rail, Channel 1020310000

Description
CONN TERM BLK FEED THRU 6-18 AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 6-18 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4237-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4237-ND
Terminal Blocks - Din Rail, Channel 281-4237-ND
CONN TERM BLK FEED THRU 6-18 AWG

CONN TERM BLK FEED THRU 6-18 AWG

Buy Now Datasheet
Din Rail Terminal Block, 2Pos, 6Awg; No. Of Positions Weidmuller - 44T3409 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 2Pos, 6Awg; No. Of Positions Weidmuller
44T3409
Din Rail Terminal Block, 2Pos, 6Awg; No. Of Positions Weidmuller 44T3409
DIN RAIL TERMINAL BLOCK, 2POS, 6AWG; No. of Positions:2Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 2POS, 6AWG; No. of Positions:2Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4237-ND 44T3409
Product Name Terminal Blocks - Din Rail, Channel Din Rail Terminal Block, 2Pos, 6Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 6 to 18 AWG 18 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-06D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - Screw Connectors - 36-7759-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details