Weidmuller Terminal Block, 2 Position, 18Awg To 6 Awg; No. Of Positions Weidmuller 102030 WDU10

Description
TERMINAL BLOCK, 2 POSITION, 18AWG TO 6 AWG; No. of Positions:2Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, 2 POSITION, 18AWG TO 6 AWG; No. of Positions:2Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, 2 Position, 18Awg To 6 Awg; No. Of Positions Weidmuller - 05M3061 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 2 Position, 18Awg To 6 Awg; No. Of Positions Weidmuller
05M3061
Terminal Block, 2 Position, 18Awg To 6 Awg; No. Of Positions Weidmuller 05M3061
TERMINAL BLOCK, 2 POSITION, 18AWG TO 6 AWG; No. of Positions:2Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, 2 POSITION, 18AWG TO 6 AWG; No. of Positions:2Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 05M3061
Product Name Terminal Block, 2 Position, 18Awg To 6 Awg; No. Of Positions Weidmuller
North American 18 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Pluggable Terminal Blocks - CTMXX0P7 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Polarized
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2001-1201/000-053 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details