Weidmuller Terminal Blocks - Din Rail, Channel 1020290000

Description
CONN TERM BLK FEED THRU 8-22 AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 8-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4236-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4236-ND
Terminal Blocks - Din Rail, Channel 281-4236-ND
CONN TERM BLK FEED THRU 8-22 AWG

CONN TERM BLK FEED THRU 8-22 AWG

Buy Now Datasheet
Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Weidmuller - 62W1649 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Weidmuller
62W1649
Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Weidmuller 62W1649
TERMINAL BLOCK, DIN RAIL, 2POS, 8AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:41A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 8AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:41A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4236-ND 62W1649
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 8 to 22 AWG 22 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.01 - screw terminal socket - 9301 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, IMQ-grande, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2868.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.75/10-D
North American 18 AWG
View Details
Through terminal block - 2000-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers