Weidmuller DIN Rail Terminal Blocks 1020060000

Description
Weidmüller 1020060000
Request a Quote Datasheet
Description
Weidmüller 1020060000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 779611 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
779611
DIN Rail Terminal Blocks 779611
Weidmüller 1020060000

Weidmüller 1020060000

Supplier's Site
Terminal Block, Din Rail, 2 Position, 30-12Awg; No. Of Positions Weidmuller - 10B5210 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 30-12Awg; No. Of Positions Weidmuller
10B5210
Terminal Block, Din Rail, 2 Position, 30-12Awg; No. Of Positions Weidmuller 10B5210
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 30-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:25A; Rated Voltage:600V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 30-12AWG; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:25A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 779611 10B5210
Product Name DIN Rail Terminal Blocks Terminal Block, Din Rail, 2 Position, 30-12Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Terminals - 2846.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-04A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers