Weidmuller DIN Rail Terminal Blocks 1020020000

Description
Weidmüller 1020020000
Request a Quote Datasheet
Description
Weidmüller 1020020000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 779633 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
779633
DIN Rail Terminal Blocks 779633
Weidmüller 1020020000

Weidmüller 1020020000

Supplier's Site
Terminal Block, Din Rail, 2 Position, 30-12Awg; No. Of Positions Weidmuller - 10B5208 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 30-12Awg; No. Of Positions Weidmuller
10B5208
Terminal Block, Din Rail, 2 Position, 30-12Awg; No. Of Positions Weidmuller 10B5208
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 30-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:25A; Rated Voltage:600V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 30-12AWG; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:25A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 779633 10B5208
Product Name DIN Rail Terminal Blocks Terminal Block, Din Rail, 2 Position, 30-12Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CIFXX0V2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Locking Screw Flanges
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details