Weidmüller 1018810000 RJ45 Connector
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat6a
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP65, IP67; Connector Mounting:Panel Mount RoHS Compliant: Yes
SOCKET, RJ45, CAT6A, IP65, TIA-568A; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP67; Connector Mounting:Cable Mount, Panel RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7417329 | 281-3489-ND | 44T3405 | 81R3506 |
| Product Name | Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Rj45 Connector, Jack, 8P8C, 1Port, Idc; Modular Connector Type Weidmuller | Socket, Rj45, Cat6A, Ip65, Tia-568A; Modular Connector Type Weidmuller |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |