Weidmuller Terminal Blocks - Din Rail, Channel 1014000000

Description
CONN TERM BLK DISCONNECT 8-20AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONNECT 8-20AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4219-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4219-ND
Terminal Blocks - Din Rail, Channel 281-4219-ND
CONN TERM BLK DISCONNECT 8-20AWG

CONN TERM BLK DISCONNECT 8-20AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 454508 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
454508
DIN Rail Terminal Blocks 454508
Weidmüller 1014000000

Weidmüller 1014000000

Supplier's Site
Terminal Block, Fused, 20-8Awg, 1X1/4In; No. Of Positions Weidmuller - 70M7832 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 20-8Awg, 1X1/4In; No. Of Positions Weidmuller
70M7832
Terminal Block, Fused, 20-8Awg, 1X1/4In; No. Of Positions Weidmuller 70M7832
TERMINAL BLOCK, FUSED, 20-8AWG, 1X1/4IN; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:600V; Fuse Size Held:- RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 20-8AWG, 1X1/4IN; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:600V; Fuse Size Held:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-4219-ND 454508 70M7832
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Fused, 20-8Awg, 1X1/4In; No. Of Positions Weidmuller
Termination Options Screw Clamp Screw Clamp; Screw down
Approvals RoHS Compliant RoHS Compliant
Terminal Block Type Single Feed Through
North American 8 to 20 AWG 8 AWG 22 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CVFXX0S7 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Locking Screw Flanges
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Actuator supply terminal block - 2000-5377/101-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details