Weidmuller Pluggable Terminal Blocks 1013730000

Description
Weidmüller 1013730000
Request a Quote Datasheet
Description
Weidmüller 1013730000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 7330682 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7330682
Pluggable Terminal Blocks 7330682
Weidmüller 1013730000

Weidmüller 1013730000

Supplier's Site
Pluggable Terminal Blocks - 1722819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1722819
Pluggable Terminal Blocks 1722819
Weidmüller 1013730000

Weidmüller 1013730000

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 281-4216-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-4216-ND
Terminal Blocks - Headers, Plugs and Sockets 281-4216-ND
TERM BLOCK PLUG 6POS STR 5.08MM

TERM BLOCK PLUG 6POS STR 5.08MM

Buy Now Datasheet
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller - 44T3156 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller
44T3156
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller 44T3156
TERMINAL BLOCK, PLUGGABLE, 6POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 6POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Block, 6, 300 V, 10 A, 5.08 Mm, 26 Awg, 12 Awg Rohs Compliant Weidmuller - 31T8711 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, 6, 300 V, 10 A, 5.08 Mm, 26 Awg, 12 Awg Rohs Compliant Weidmuller
31T8711
Pluggable Terminal Block, 6, 300 V, 10 A, 5.08 Mm, 26 Awg, 12 Awg Rohs Compliant Weidmuller 31T8711
Pluggable Terminal Block, 6, 300 V, 10 A, 5.08 mm, 26 AWG, 12 AWG RoHS Compliant: Yes

Pluggable Terminal Block, 6, 300 V, 10 A, 5.08 mm, 26 AWG, 12 AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 7330682 281-4216-ND 44T3156 31T8711
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller Pluggable Terminal Block, 6, 300 V, 10 A, 5.08 Mm, 26 Awg, 12 Awg Rohs Compliant Weidmuller
Mounting Options Cable mount Free Hanging (In-Line)
Termination Options Screw Clamp; Screw Screw Clamp; Spring Clamp
Features Terminal Plug Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant RoHS Compliant
# of Contacts 6 6
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-12D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - Screw Connectors - 36-7695-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Contact elements - Contact element EF - (N) - EF103F.1 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details