Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1013460000

Description
TERM BLOCK PLUG 5POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 5POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-8738-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-8738-ND
Terminal Blocks - Headers, Plugs and Sockets 281-8738-ND
TERM BLOCK PLUG 5POS STR 5.08MM

TERM BLOCK PLUG 5POS STR 5.08MM

Buy Now Datasheet
Terminal Blocks - Headers, Plugs and Sockets - 4381-1013460000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
4381-1013460000-ND
Terminal Blocks - Headers, Plugs and Sockets 4381-1013460000-ND
TERM BLOCK PLUG 5POS STR 5.08MM

TERM BLOCK PLUG 5POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 7330658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7330658
Pluggable Terminal Blocks 7330658
Weidmüller 1013460000

Weidmüller 1013460000

Supplier's Site
Pluggable Terminal Blocks - 1722782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1722782
Pluggable Terminal Blocks 1722782
Weidmüller 1013460000

Weidmüller 1013460000

Supplier's Site
Terminal Block, Pluggable, 5 Position, 26-12Awg; Pitch Spacing Weidmuller - 44T3132 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5 Position, 26-12Awg; Pitch Spacing Weidmuller
44T3132
Terminal Block, Pluggable, 5 Position, 26-12Awg; Pitch Spacing Weidmuller 44T3132
TERMINAL BLOCK, PLUGGABLE, 5 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 5 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:5Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-8738-ND 7330658 44T3132
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block, Pluggable, 5 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line) Cable mount
Termination Options Screw Clamp; Spring Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side) Terminal Plug
Approvals RoHS Compliant RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.94 - Screw terminal (Box clamp) socket - 9494 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Terminals - 2201.0/100 - Powell Electronics, Inc.
Specs
North American 20 AWG
View Details
Through terminal block - 2002-6402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers