The Terminal Block, Pluggable, 3Pos, 26-12Awg from Weidmvºller features a pitch spacing of 5.08 mm and is designed for wire sizes ranging from AWG 26 to AWG 12. It utilizes a PUSH IN wire connection method, allowing for easy and tool-free installation. The block has a maximum rated current of 24 A and is compliant with RoHS standards. It supports a conductor cross-sectional area of up to 2.5 mm². The product is suitable for various applications, offering flexibility with three tested wire outlet directions and a compact design. The operating temperature range is from -50 °C to 100 °C, making it versatile for different environments.
TERM BLOCK PLUG 3POS STR 5.08MM
TERMINAL BLK, PLUGGABLE, 3POS, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 281-2730-ND | 1722693 | 44T3130 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | Terminal Blk, Pluggable, 3Pos, 26-12Awg; Pitch Spacing Weidmuller |
| Mounting Options | Free Hanging (In-Line) | Cable mount | |
| Termination Options | Screw Clamp; Spring Clamp | Screw Clamp; Screw | |
| Features | Terminal Plug; Retention Latches (Non-Wire Side) | Terminal Plug | |
| Approvals | RoHS Compliant | RoHS Compliant | |
| Operating Temperature | -50 to 100 C (-58 to 212 F) |