BLF 5.08HC/15/180F SN BK R20
TERM BLOCK PLUG 15POS STR 5.08MM
| Heilind Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 1012960000 | 1012960000-ND |
| Product Name | BLF 5.08HC/15/180F SN BK R20 | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp; Spring Clamp | |
| Features | Terminal Plug; Mating Flange, Retention Latches (Non-Wire Side) | |
| Approvals | RoHS Compliant | |
| Operating Temperature | -50 to 100 C (-58 to 212 F) |