Weidmuller Terminal Blocks - Din Rail, Channel 1011010000

Description
CONN TERM BLK DISCONNECT 8-20AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONNECT 8-20AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-5417-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-5417-ND
Terminal Blocks - Din Rail, Channel 281-5417-ND
CONN TERM BLK DISCONNECT 8-20AWG

CONN TERM BLK DISCONNECT 8-20AWG

Buy Now Datasheet
Din Terminal Block, Fuse, 2 Position; No. Of Positions Weidmuller - 61K4419 - Newark, An Avnet Company
Chicago, IL, United States
Din Terminal Block, Fuse, 2 Position; No. Of Positions Weidmuller
61K4419
Din Terminal Block, Fuse, 2 Position; No. Of Positions Weidmuller 61K4419
DIN TERMINAL BLOCK, FUSE, 2 POSITION; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:600V; No. of Levels:1; Product Range:- RoHS Compliant: Yes

DIN TERMINAL BLOCK, FUSE, 2 POSITION; No. of Positions:2Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:600V; No. of Levels:1; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-5417-ND 61K4419
Product Name Terminal Blocks - Din Rail, Channel Din Terminal Block, Fuse, 2 Position; No. Of Positions Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 8 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CIFXX007 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2203/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers