TE Connectivity PCB Terminal Blocks 1-1546073-8

Description
Body Features Primary Product Color : Black Product Orientation : Right Angle Configuration Features Number of Positions : 18 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Top Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 17.5 Contact Mating Area Length : 3.8 MM  [.15 INCH ] Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Product Orientation : Right Angle Configuration Features Number of Positions : 18 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Top Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 17.5 Contact Mating Area Length : 3.8 MM  [.15 INCH ] Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1-1546073-8 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1-1546073-8
PCB Terminal Blocks 1-1546073-8
Body Features Primary Product Color : Black Product Orientation : Right Angle Configuration Features Number of Positions : 18 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Top Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 17.5 Contact Mating Area Length : 3.8 MM  [.15 INCH ] Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Black
  • Product Orientation : Right Angle

Configuration Features


  • Number of Positions : 18
  • Number of Rows : 1
  • Stacked Levels : Without
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 90°
  • Wire Entry Location : Top

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 17.5
  • Contact Mating Area Length : 3.8 MM  [.15 INCH ]
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 3
  • Wire Size (AWG) : 30 - 12

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Screw Material : Brass
  • Screw Plating Material : Nickel
  • Thread Size : M3

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Clamp & Screw
  • Termination Post & Tail Length : 3.8 MM  [.15 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminal Blocks - Wire to Board - A134674-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A134674-ND
Terminal Blocks - Wire to Board A134674-ND
TERM BLK 18P TOP ENT 5.08MM PCB

TERM BLK 18P TOP ENT 5.08MM PCB

Buy Now Datasheet
18POS 5.08MM TERMI-BLOK - 1-1546073-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
18POS 5.08MM TERMI-BLOK
1-1546073-8
18POS 5.08MM TERMI-BLOK 1-1546073-8
18POS 5.08MM TERMI-BLOK

18POS 5.08MM TERMI-BLOK

Buy Now
Terminal Blocks - 1-1546073-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1-1546073-8
Terminal Blocks 1-1546073-8
18POS 5.08MM TERMI-BLOK

18POS 5.08MM TERMI-BLOK

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
1-1546073-8
Terminal Blocks 1-1546073-8
Terminal Blocks

Terminal Blocks

Buy Now
Fixed Terminal Blocks - 1-1546073-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1-1546073-8
Fixed Terminal Blocks 1-1546073-8
Fixed Terminal Blocks .2" TOP 18POS

Fixed Terminal Blocks .2" TOP 18POS

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1-1546073-8 A134674-ND 1-1546073-8 1-1546073-8 1-1546073-8
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board 18POS 5.08MM TERMI-BLOK Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals EU RoHS Compliant with Exemptions RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 105 C (-40 to 221 F)
# of Contacts 18 18 18
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546556-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Barrier Strips - 1-1546821-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 11
View Details
Barrier Strips - 1-1546310-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
PCB Terminal Blocks - 1-1986825-4 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details