1002970000 -- HEAVY DUTY CONNECTOR CONTACTS
Weidmuller
Heavy Duty Connector Contacts
1002970000
Description
HDC C HX BM4.0AG
-
ODG (Origin Data Global)
-
Newark, An Avnet Company
Datasheet
Description
HDC C HX BM4.0AG
Datasheet
Suppliers
Hdc C Hx Bm4.0Ag Weidmuller
27X9933
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
1002970000 |
27X9933 |
|
Product Name
|
Heavy Duty Connector Contacts |
Hdc C Hx Bm4.0Ag Weidmuller |
|
Contact Size (AWG)
|
12 AWG
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details