The HDC C HX SM6.0AG is a crimping contact designed for heavy-duty connectors, specifically suitable for applications requiring reliable electrical and mechanical connections. It features a male type connection with a maximum conductor cross-section of 6 mm² and a contact diameter of 4 mm. The crimp connection is engineered to be gas-tight and corrosion-resistant, ensuring durability and performance over time.
Constructed from copper alloy with a silver surface finish, the contact has a net weight of 3.24 g and a diameter of 6 mm. It is rated for a minimum of 500 plugging cycles and has a volume resistance of ,â§ 1 mΩ. The recommended stripping length for the connected wire is 8 mm. This product is ROHS compliant, making it suitable for environmentally conscious projects.
Datasheet Summary Powered by GS/AI
The HDC C HX SM6.0AG is a crimping contact designed for heavy-duty connectors, specifically suitable for applications requiring reliable electrical and mechanical connections. It features a male type connection with a maximum conductor cross-section of 6 mm² and a contact diameter of 4 mm. The crimp connection is engineered to be gas-tight and corrosion-resistant, ensuring durability and performance over time.
Constructed from copper alloy with a silver surface finish, the contact has a net weight of 3.24 g and a diameter of 6 mm. It is rated for a minimum of 500 plugging cycles and has a volume resistance of ,â§ 1 mΩ. The recommended stripping length for the connected wire is 8 mm. This product is ROHS compliant, making it suitable for environmentally conscious projects.