Weidmuller General Purpose Enclosures 1002760000

Description
Ex metal housing, 400 x 250 x 130 mm, Mi
Request a Quote
Description
Ex metal housing, 400 x 250 x 130 mm, Mi
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2875194 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2875194
General Purpose Enclosures 2875194
Ex metal housing, 400 x 250 x 130 mm, Mi

Ex metal housing, 400 x 250 x 130 mm, Mi

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2875194
Product Name General Purpose Enclosures
Length 15.75 inch (400 mm)
Width 5.12 inch (130 mm)
Depth 9.84 inch (250 mm)
Material Steel - Stainless; 316 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures - technoCASE - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 3.14 to 14.17 inch (79.76 to 360 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 22682168 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details