"Box Metal, Stainless Steel Unpainted Cover Included 5.906"" L x 5.906"" W (150.00mm x 150.00mm) X 5.906"" (150.00mm)"
Ex metal housing, 150 x 150 x 90 mm, Mir
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1002740000-ND | 2875193 |
| Product Name | Boxes | General Purpose Enclosures |
| Type | Junction Box | |
| Material | Steel - Stainless | Steel - Stainless; 316 Stainless Steel |
| NEMA Rating | NEMA Enclosures | NEMA Enclosures |
| Mounting Type | Wall Mount | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |