Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1002170000

Description
TERM BLOCK PLUG 10POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-7608-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-7608-ND
Terminal Blocks - Headers, Plugs and Sockets 281-7608-ND
TERM BLOCK PLUG 10POS 5.08MM

TERM BLOCK PLUG 10POS 5.08MM

Buy Now Datasheet
Terminal Block, Pluggable, 10Pos, 12Awg; Pitch Spacing Weidmuller - 60AC4095 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 10Pos, 12Awg; Pitch Spacing Weidmuller
60AC4095
Terminal Block, Pluggable, 10Pos, 12Awg; Pitch Spacing Weidmuller 60AC4095
TERMINAL BLOCK, PLUGGABLE, 10POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:10Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 10POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:10Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-7608-ND 60AC4095
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 10Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Mating Flange, Retention Latches (Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-02A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - Screw Connectors - 36-1247-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit
Features Screw not Included, Solder Holes
View Details
Terminal Blk/Strip Wiring Dev - 21766589 - Radwell International
Specs
Termination Options Tab Connection
View Details