Weidmuller Tb, Wire To Brd, 9Pos, 12Awg, Th; Pitch Spacing Weidmuller 1001900000

Description
TB, WIRE TO BRD, 9POS, 12AWG, TH; Pitch Spacing:5.08mm; No. of Positions:9Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 9POS, 12AWG, TH; Pitch Spacing:5.08mm; No. of Positions:9Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 9Pos, 12Awg, Th; Pitch Spacing Weidmuller - 60AC4083 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 9Pos, 12Awg, Th; Pitch Spacing Weidmuller
60AC4083
Tb, Wire To Brd, 9Pos, 12Awg, Th; Pitch Spacing Weidmuller 60AC4083
TB, WIRE TO BRD, 9POS, 12AWG, TH; Pitch Spacing:5.08mm; No. of Positions:9Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 9POS, 12AWG, TH; Pitch Spacing:5.08mm; No. of Positions:9Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 60AC4083
Product Name Tb, Wire To Brd, 9Pos, 12Awg, Th; Pitch Spacing Weidmuller
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CIMXX0A6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2001-1306 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers