Weidmuller Tb, Wire To Brd, 4Pos, 12Awg, Th; Pitch Spacing Weidmuller 1001850000

Description
TB, WIRE TO BRD, 4POS, 12AWG, TH; Pitch Spacing:5.08mm; No. of Positions:4Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 4POS, 12AWG, TH; Pitch Spacing:5.08mm; No. of Positions:4Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 4Pos, 12Awg, Th; Pitch Spacing Weidmuller - 60AC4078 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 4Pos, 12Awg, Th; Pitch Spacing Weidmuller
60AC4078
Tb, Wire To Brd, 4Pos, 12Awg, Th; Pitch Spacing Weidmuller 60AC4078
TB, WIRE TO BRD, 4POS, 12AWG, TH; Pitch Spacing:5.08mm; No. of Positions:4Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 4POS, 12AWG, TH; Pitch Spacing:5.08mm; No. of Positions:4Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 60AC4078
Product Name Tb, Wire To Brd, 4Pos, 12Awg, Th; Pitch Spacing Weidmuller
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546821-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 10
View Details
Terminal Blk/Strip Wiring Dev - 937846 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
# of Contacts 3
View Details
Eurostyle Terminal Strips - PA08HDS-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options Terminal Strip
Termination Options Elevator Clamps
Features Customizaton
View Details
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details