Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1001580000

Description
TERM BLOCK PLUG 7POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 7POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-8717-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-8717-ND
Terminal Blocks - Headers, Plugs and Sockets 281-8717-ND
TERM BLOCK PLUG 7POS 5.08MM

TERM BLOCK PLUG 7POS 5.08MM

Buy Now Datasheet
Terminal Block, Pluggable, 7Pos, 12Awg; Pitch Spacing Weidmuller - 60AC4063 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 7Pos, 12Awg; Pitch Spacing Weidmuller
60AC4063
Terminal Block, Pluggable, 7Pos, 12Awg; Pitch Spacing Weidmuller 60AC4063
TERMINAL BLOCK, PLUGGABLE, 7POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:7Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 7POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:7Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-8717-ND 60AC4063
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 7Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Retention Latches (Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
PCB Terminal Blocks with Wire Guard - PSBXX0D5 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Through terminal block - 2004-1304 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers