Weidmuller Din Rail Mount Terminal Block, 4, 275 V, 28 A, 26 Awg, 12 Awg, 6 Mm Rohs Compliant Weidmuller 059006 DK4Q

Description
DIN Rail Mount Terminal Block, 4, 275 V, 28 A, 26 AWG, 12 AWG, 6 mm RoHS Compliant: Yes
Datasheet
Description
DIN Rail Mount Terminal Block, 4, 275 V, 28 A, 26 AWG, 12 AWG, 6 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Terminal Block, 4, 275 V, 28 A, 26 Awg, 12 Awg, 6 Mm Rohs Compliant Weidmuller - 24M9826 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Mount Terminal Block, 4, 275 V, 28 A, 26 Awg, 12 Awg, 6 Mm Rohs Compliant Weidmuller
24M9826
Din Rail Mount Terminal Block, 4, 275 V, 28 A, 26 Awg, 12 Awg, 6 Mm Rohs Compliant Weidmuller 24M9826
DIN Rail Mount Terminal Block, 4, 275 V, 28 A, 26 AWG, 12 AWG, 6 mm RoHS Compliant: Yes

DIN Rail Mount Terminal Block, 4, 275 V, 28 A, 26 AWG, 12 AWG, 6 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 24M9826
Product Name Din Rail Mount Terminal Block, 4, 275 V, 28 A, 26 Awg, 12 Awg, 6 Mm Rohs Compliant Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.63 – Screw terminal socket - 9363 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, cRUus, EAC-1, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.113 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Sensor supply terminal block - 2000-5372 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details