aluminium empty enclosure
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 600311 |
| Product Name | General Purpose Enclosures |
| Length | 6.3 inch (160 mm) |
| Width | 7.87 inch (200 mm) |
| Depth | 3.94 inch (100 mm) |
| Material | Aluminum; Aluminium Alloy (Alsi12) |