Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
WEIDMULLER
0299860000 -- SH 1 BUSBAR SUPPORT,PA,BG R20, A
Weidmuller
SH 1 BUSBAR SUPPORT,PA,BG R20, A
0299860000
Description
SH 1 BUSBAR SUPPORT,PA,BG R20, A
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
SH 1 BUSBAR SUPPORT,PA,BG R20, A
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
SH 1 BUSBAR SUPPORT,PA,BG R20, A
0299860000
SH 1 BUSBAR SUPPORT,PA,BG R20, A
0299860000
SH 1 BUSBAR SUPPORT,PA,BG R20, A
SH 1 BUSBAR SUPPORT,PA,BG R20, A
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Terminal Blocks
Product Number
0299860000
Product Name
SH 1 BUSBAR SUPPORT,PA,BG R20, A
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
Fixed Terminal Blocks
BB-CON-WR2
Specs
Terminal Block Type
Fixed Terminal Blocks
View Details
BlockMaster Electronics, Inc.
Terminal Block, Barrier, 5 Position, 10-3Awg; No. Of Rows Blockmaster Electronics
OTB-358N-05P-C
Specs
North American
10 to 3 AWG
Voltage Rating
600 volts
Current Rating
60 amps
View Details
WAGO
Terminal Blocks - Din Rail, Channel
2003-6644
Specs
Termination Options
Spring Clamp
North American
12 to 22 AWG
International
0.25 to 4.00 mm
2
View Details
2
suppliers
Festo Corporation
Terminal Blk/Strip Wiring Dev
VMPAL-EPL-IPO32
View Details