WEH Technologies Inc. Refueling System Filter TSF4 Gas

Description
Filter for use with gaseous media and for mounting into gas mixing plants Clean, filtered gases are a basic requirement in order to ensure the proper functioning of individual components in gas mixing plants. Specifically, seals can be damaged by dirt particles in the media flow. The type TSF4 gas filter was developed to remove dirt particles in the gas flow and it is particularly useful in gas filling systems for inert gases like argon and nitrogen. The gas flows through the filter and the filter retains any dirt particles contained in the gas. The type TSF4 is suitable for high pressure applications and is particularly easy to maintain. The wire filter insert can be removed for cleaning purposes without removing the media lines. Features: Suitable for mounting into gas mixing plants for filtration of air and gas Pressure resistant Wear and corrosion resistant Easy replacement of filter element Simple installation
Datasheet
Description
Filter for use with gaseous media and for mounting into gas mixing plants Clean, filtered gases are a basic requirement in order to ensure the proper functioning of individual components in gas mixing plants. Specifically, seals can be damaged by dirt particles in the media flow. The type TSF4 gas filter was developed to remove dirt particles in the gas flow and it is particularly useful in gas filling systems for inert gases like argon and nitrogen. The gas flows through the filter and the filter retains any dirt particles contained in the gas. The type TSF4 is suitable for high pressure applications and is particularly easy to maintain. The wire filter insert can be removed for cleaning purposes without removing the media lines. Features: Suitable for mounting into gas mixing plants for filtration of air and gas Pressure resistant Wear and corrosion resistant Easy replacement of filter element Simple installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refueling System Filter - TSF4 Gas - WEH Technologies Inc.
Katy, TX, USA
Refueling System Filter
TSF4 Gas
Refueling System Filter TSF4 Gas
Filter for use with gaseous media and for mounting into gas mixing plants Clean, filtered gases are a basic requirement in order to ensure the proper functioning of individual components in gas mixing plants. Specifically, seals can be damaged by dirt particles in the media flow. The type TSF4 gas filter was developed to remove dirt particles in the gas flow and it is particularly useful in gas filling systems for inert gases like argon and nitrogen. The gas flows through the filter and the filter retains any dirt particles contained in the gas. The type TSF4 is suitable for high pressure applications and is particularly easy to maintain. The wire filter insert can be removed for cleaning purposes without removing the media lines. Features: Suitable for mounting into gas mixing plants for filtration of air and gas Pressure resistant Wear and corrosion resistant Easy replacement of filter element Simple installation

Filter for use with gaseous media and for mounting into gas mixing plants

Clean, filtered gases are a basic requirement in order to ensure the proper functioning of individual components in gas mixing plants. Specifically, seals can be damaged by dirt particles in the media flow. The type TSF4 gas filter was developed to remove dirt particles in the gas flow and it is particularly useful in gas filling systems for inert gases like argon and nitrogen. The gas flows through the filter and the filter retains any dirt particles contained in the gas. The type TSF4 is suitable for high pressure applications and is particularly easy to maintain. The wire filter insert can be removed for cleaning purposes without removing the media lines.

Features:

  • Suitable for mounting into gas mixing plants for filtration of air and gas
  • Pressure resistant
  • Wear and corrosion resistant
  • Easy replacement of filter element
  • Simple installation
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Filter Elements
Product Number TSF4 Gas
Product Name Refueling System Filter
Configuration In-line
Application / Industry Gas Mixing Plants
Additional Features Reusable
Unlock Full Specs
to access all available technical data

Similar Products

Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details
Replacement Hydraulic Filter Elements - 296443 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 25.00 µm (0.9843 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details