WEH Technologies Inc. Radial Filling Rig TS250

Description
Radial, rotating filling rig for gas cylinders up to 10 litres nominal volume The WEH® type TS200 / TS250 radial filling rigs are designed to simultaneously fill between 1 and 10 gas cylinders of sizes varying between 0.5 and 10 litres nominal volume. Ease of operation is achieved by integrating a range of WEH® Connectors: e.g. type TW54, TW57, TW101, TW102 or TW42, TW49 to achieve connection and commencement of filling within seconds. The design avoids placing the cylinders on a pallet filling rig. A spring balance supports the weight of the gas cylinders. Cylinders can be connected without hand tightening. Features: Connection in seconds No hand tightening required The filling rig can be easily connected to existing filling systems without additional and expensive tubing Varying cylinder sizes can be filled without additional pedestals, plug-ins, mountings that are necessary for other filling rigs Easy connection to existing filling points without additional tubing Easy access from all sides Small footprint Innovative distribution head avoids costly high pressure tubing Filling of gas cylinders becomes even easier and more efficient
Datasheet
Description
Radial, rotating filling rig for gas cylinders up to 10 litres nominal volume The WEH® type TS200 / TS250 radial filling rigs are designed to simultaneously fill between 1 and 10 gas cylinders of sizes varying between 0.5 and 10 litres nominal volume. Ease of operation is achieved by integrating a range of WEH® Connectors: e.g. type TW54, TW57, TW101, TW102 or TW42, TW49 to achieve connection and commencement of filling within seconds. The design avoids placing the cylinders on a pallet filling rig. A spring balance supports the weight of the gas cylinders. Cylinders can be connected without hand tightening. Features: Connection in seconds No hand tightening required The filling rig can be easily connected to existing filling systems without additional and expensive tubing Varying cylinder sizes can be filled without additional pedestals, plug-ins, mountings that are necessary for other filling rigs Easy connection to existing filling points without additional tubing Easy access from all sides Small footprint Innovative distribution head avoids costly high pressure tubing Filling of gas cylinders becomes even easier and more efficient
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radial Filling Rig - TS250 - WEH Technologies Inc.
Katy, TX, USA
Radial Filling Rig
TS250
Radial Filling Rig TS250
Radial, rotating filling rig for gas cylinders up to 10 litres nominal volume The WEH® type TS200 / TS250 radial filling rigs are designed to simultaneously fill between 1 and 10 gas cylinders of sizes varying between 0.5 and 10 litres nominal volume. Ease of operation is achieved by integrating a range of WEH® Connectors: e.g. type TW54, TW57, TW101, TW102 or TW42, TW49 to achieve connection and commencement of filling within seconds. The design avoids placing the cylinders on a pallet filling rig. A spring balance supports the weight of the gas cylinders. Cylinders can be connected without hand tightening. Features: Connection in seconds No hand tightening required The filling rig can be easily connected to existing filling systems without additional and expensive tubing Varying cylinder sizes can be filled without additional pedestals, plug-ins, mountings that are necessary for other filling rigs Easy connection to existing filling points without additional tubing Easy access from all sides Small footprint Innovative distribution head avoids costly high pressure tubing Filling of gas cylinders becomes even easier and more efficient

Radial, rotating filling rig for gas cylinders up to 10 litres nominal volume

The WEH® type TS200 / TS250 radial filling rigs are designed to simultaneously fill between 1 and 10 gas cylinders of sizes varying between 0.5 and 10 litres nominal volume. Ease of operation is achieved by integrating a range of WEH® Connectors: e.g. type TW54, TW57, TW101, TW102 or TW42, TW49 to achieve connection and commencement of filling within seconds. The design avoids placing the cylinders on a pallet filling rig. A spring balance supports the weight of the gas cylinders. Cylinders can be connected without hand tightening.

Features:

  • Connection in seconds
  • No hand tightening required
  • The filling rig can be easily connected to existing filling systems without additional and expensive tubing
  • Varying cylinder sizes can be filled without additional pedestals, plug-ins, mountings that are necessary for other filling rigs
  • Easy connection to existing filling points without additional tubing
  • Easy access from all sides
  • Small footprint
  • Innovative distribution head avoids costly high pressure tubing
  • Filling of gas cylinders becomes even easier and more efficient
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Packaging Machines
Product Number TS250
Product Name Radial Filling Rig
Machine Type Filling
Unlock Full Specs
to access all available technical data

Similar Products

Tube Filling & Packaging Line -  - Prosys
Specs
Machine Type Filling; FillSeal
Features Feeder
Packaging Tube
View Details
Vertical Band Sealer - VBS-3/8-DH-10 - All Packaging Machinery Corporation
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details
Electric/Hydraulic Palletizer - PL-4024 Series - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details
Heat Sealers - 673591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details