WEH Technologies Inc. Linear Filling Rig TS150

Description
Linear filling rig for gas cylinders up to 10 litres nominal volume The WEH® type TS150 linear filling rig is designed for filling gas cylinders of different sizes up to 10 litres nominal volume. Ease of operation is achieved by integrating a range of WEH® Connectors: e.g. type TW54, TW57, TW101 or TW102 to achieve connection and commencement of filling within seconds. This design avoids placing the cylinders on a pallet filling rig. A spring balance supports the weight of the gas cylinders. Cylinders can be connected without hand tightening. Type TS150 is supplied as a single unit but units may be connected in series to make a multiple filling rig or units added to an existing rig if required. Features: Connection in seconds No hand tightening required Varying cylinder sizes up to 10 litres nominal volume can be filled without additional pedestals, plug-ins or mountings that are necessary for other filling rigs Small footprint Filling of gas cylinders becomes even easier and more efficient Available for wall mounting or optionally for installation on mobile base frame
Datasheet
Description
Linear filling rig for gas cylinders up to 10 litres nominal volume The WEH® type TS150 linear filling rig is designed for filling gas cylinders of different sizes up to 10 litres nominal volume. Ease of operation is achieved by integrating a range of WEH® Connectors: e.g. type TW54, TW57, TW101 or TW102 to achieve connection and commencement of filling within seconds. This design avoids placing the cylinders on a pallet filling rig. A spring balance supports the weight of the gas cylinders. Cylinders can be connected without hand tightening. Type TS150 is supplied as a single unit but units may be connected in series to make a multiple filling rig or units added to an existing rig if required. Features: Connection in seconds No hand tightening required Varying cylinder sizes up to 10 litres nominal volume can be filled without additional pedestals, plug-ins or mountings that are necessary for other filling rigs Small footprint Filling of gas cylinders becomes even easier and more efficient Available for wall mounting or optionally for installation on mobile base frame
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Filling Rig - TS150 - WEH Technologies Inc.
Katy, TX, USA
Linear Filling Rig
TS150
Linear Filling Rig TS150
Linear filling rig for gas cylinders up to 10 litres nominal volume The WEH® type TS150 linear filling rig is designed for filling gas cylinders of different sizes up to 10 litres nominal volume. Ease of operation is achieved by integrating a range of WEH® Connectors: e.g. type TW54, TW57, TW101 or TW102 to achieve connection and commencement of filling within seconds. This design avoids placing the cylinders on a pallet filling rig. A spring balance supports the weight of the gas cylinders. Cylinders can be connected without hand tightening. Type TS150 is supplied as a single unit but units may be connected in series to make a multiple filling rig or units added to an existing rig if required. Features: Connection in seconds No hand tightening required Varying cylinder sizes up to 10 litres nominal volume can be filled without additional pedestals, plug-ins or mountings that are necessary for other filling rigs Small footprint Filling of gas cylinders becomes even easier and more efficient Available for wall mounting or optionally for installation on mobile base frame

Linear filling rig for gas cylinders up to 10 litres nominal volume

The WEH® type TS150 linear filling rig is designed for filling gas cylinders of different sizes up to 10 litres nominal volume. Ease of operation is achieved by integrating a range of WEH® Connectors: e.g. type TW54, TW57, TW101 or TW102 to achieve connection and commencement of filling within seconds. This design avoids placing the cylinders on a pallet filling rig. A spring balance supports the weight of the gas cylinders. Cylinders can be connected without hand tightening. Type TS150 is supplied as a single unit but units may be connected in series to make a multiple filling rig or units added to an existing rig if required.

Features:

  • Connection in seconds
  • No hand tightening required
  • Varying cylinder sizes up to 10 litres nominal volume can be filled without additional pedestals, plug-ins or mountings that are necessary for other filling rigs
  • Small footprint
  • Filling of gas cylinders becomes even easier and more efficient
  • Available for wall mounting or optionally for installation on mobile base frame
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Packaging Machines
Product Number TS150
Product Name Linear Filling Rig
Machine Type Filling
Unlock Full Specs
to access all available technical data

Similar Products

Electric/Hydraulic Palletizer - PL-4024 Series - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details
Inline Bottle Filling System – Intermittent Motion - DF-200 - Prosys
Specs
Machine Type Filling
Packaging BottleJar
Industry Industrial / General Use
View Details
Vertical Band Sealer - VCBSDM-3/8- 6” x 5’ - All Packaging Machinery Corporation
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details
Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details