WEG Electric Motors Corp. Gear Motor 4014037

Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 0.76 AMP, 90 VDC, 76 RPM, 40 IN-LB OUTPUT TORQUE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 0.76 AMP, 90 VDC, 76 RPM, 40 IN-LB OUTPUT TORQUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 106597188 - Radwell International
Willingboro, NJ, United States
Gear Motor
106597188
Gear Motor 106597188
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 0.76 AMP, 90 VDC, 76 RPM, 40 IN-LB OUTPUT TORQUE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 0.76 AMP, 90 VDC, 76 RPM, 40 IN-LB OUTPUT TORQUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 106597188
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 403-1026-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
42R-GB/H Series 3-Phase AC Inverter Duty Right Angle Hollow Shaft Gearmotor - 2336 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
Flat DC-Micromotors Series 2607 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.7 in-oz/amp (19.09 mN-m/amp)
View Details
 - PGM.20 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
DC Voltage Range 3.6 VDC
Output Power 0.0013 HP
Continuous Current 0.4000 amps
View Details