ElectroCraft MPW52 Wheel Drive - MobilePower

Description
ElectroCraft's MPW52 integrates a 14-pole Brushless DC motor with a heavy-duty, single-stage planetary gearbox mounted inside the hub of an aluminum wheel with polyurethane tread. Designed for mobile platform traction systems with optional encoder feedback to support positioning capability and electromagnetic brake to hold position when power is removed. The MPW52 combines optimum performance with high-efficiency, quiet operation and long life. ElectroCraft MobilePower™ MPW series wheel drives feature an integrated design that provides increased performance and reliability at an affordable price compared to traditional motor/gearbox/wheel combinations. As with all ElectroCraft products, the MPW series wheel drives are customizable to meet specific application requirements. Features: Smooth, efficient motion Compact, lightweight, durable and highly reliable integrated design Powerful starting torque: Peak torque up to 12.4 Nm Continuous torque up to 6.1 Nm Configurable or completely customizable designs Motor, gearbox, wheel, brake, encoder, cabling Typical applications: Automated Guided Vehicles Autonomous Mobile Robots
Request a Quote Datasheet
Description
ElectroCraft's MPW52 integrates a 14-pole Brushless DC motor with a heavy-duty, single-stage planetary gearbox mounted inside the hub of an aluminum wheel with polyurethane tread. Designed for mobile platform traction systems with optional encoder feedback to support positioning capability and electromagnetic brake to hold position when power is removed. The MPW52 combines optimum performance with high-efficiency, quiet operation and long life. ElectroCraft MobilePower™ MPW series wheel drives feature an integrated design that provides increased performance and reliability at an affordable price compared to traditional motor/gearbox/wheel combinations. As with all ElectroCraft products, the MPW series wheel drives are customizable to meet specific application requirements. Features: Smooth, efficient motion Compact, lightweight, durable and highly reliable integrated design Powerful starting torque: Peak torque up to 12.4 Nm Continuous torque up to 6.1 Nm Configurable or completely customizable designs Motor, gearbox, wheel, brake, encoder, cabling Typical applications: Automated Guided Vehicles Autonomous Mobile Robots
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ElectroCraft's MPW52 integrates a 14-pole Brushless DC motor with a heavy-duty, single-stage planetary gearbox mounted inside the hub of an aluminum wheel with polyurethane tread. Designed for mobile platform traction systems with optional encoder feedback to support positioning capability and electromagnetic brake to hold position when power is removed. The MPW52 combines optimum performance with high-efficiency, quiet operation and long life. ElectroCraft MobilePower™ MPW series wheel drives feature an integrated design that provides increased performance and reliability at an affordable price compared to traditional motor/gearbox/wheel combinations. As with all ElectroCraft products, the MPW series wheel drives are customizable to meet specific application requirements. Features: Smooth, efficient motion Compact, lightweight, durable and highly reliable integrated design Powerful starting torque: Peak torque up to 12.4 Nm Continuous torque up to 6.1 Nm Configurable or completely customizable designs Motor, gearbox, wheel, brake, encoder, cabling Typical applications: Automated Guided Vehicles Autonomous Mobile Robots

ElectroCraft's MPW52 integrates a 14-pole Brushless DC motor with a heavy-duty, single-stage planetary gearbox mounted inside the hub of an aluminum wheel with polyurethane tread. Designed for mobile platform traction systems with optional encoder feedback to support positioning capability and electromagnetic brake to hold position when power is removed. The MPW52 combines optimum performance with high-efficiency, quiet operation and long life.

ElectroCraft MobilePower™ MPW series wheel drives feature an integrated design that provides increased performance and reliability at an affordable price compared to traditional motor/gearbox/wheel combinations. As with all ElectroCraft products, the MPW series wheel drives are customizable to meet specific application requirements.

Features:

  • Smooth, efficient motion
  • Compact, lightweight, durable and highly reliable integrated design
  • Powerful starting torque:
    • Peak torque up to 12.4 Nm
    • Continuous torque up to 6.1 Nm
  • Configurable or completely customizable designs
    • Motor, gearbox, wheel, brake, encoder, cabling
  • Typical applications:
    • Automated Guided Vehicles
    • Autonomous Mobile Robots
Supplier's Site Datasheet

Technical Specifications

  ElectroCraft
Product Category Gearmotors
Product Number MPW52 Wheel Drive - MobilePower
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V; 48V
Torque Constant 72.9 to 154 in-oz/amp (515 to 1084 mN-m/amp)
Output Power 0.1005 to 0.1917 HP
Unlock Full Specs
to access all available technical data

Similar Products

PMDC Right Angle Gearmotor - MobilePower™ MPP26 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
Stepper Motor - Hansen Series 123-4 Size 23 Step Gear Motor - ElectroCraft
Specs
Motor Type Stepper Motor
AC Voltage & Frequency 24 to 240V; 208-230/240V 60Hz
Standard DC Voltage 24V
View Details
DC Right Angle Gearmotor - MobilePower™ MP36 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details